The ZSLS7031 is a primary-side controlled, peak-current-mode high-brightness LED flyback driver that supports both isolated and non-isolated designs with active power factor correction ( PFC ). The device works at a constant frequency in discontinuous conduction mode to provide constant power to the output. It eliminates the need for an opto-coupler, TL431 shunt regulator, or any other type of secondary-side feedback device. It operates from a wide input voltage range of 85VAC to 265VAC . The ZSLS7031 integrates over-current and over-voltage protection, as well as a thermal shutdown to halt the switching action in the event of abnormally high operating temperatures.
| Integrated Device Technology | |
|---|---|
| Product Category | LED Drivers |
| Product Number | ZSLS7031ZI1R |
| Product Name | Isolated and Non-isolated Flyback LED Driver with Active PFC |
| Form Factor | Intgrated Circuit (IC) |