Integrated Device Technology Interface - Interface - Specialized - ZSC31014EAG1-R ZSC31014EAG1-R

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 750850-ZSC31014EAG1- R Packaging: Reel Mounting Style: SMT Applications: Sensor Signal Conditioner - Resistive Interface: I2C, SPI Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 750850-ZSC31014EAG1- R Packaging: Reel Mounting Style: SMT Applications: Sensor Signal Conditioner - Resistive Interface: I2C, SPI Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ZSC31014EAG1-R - 750850-ZSC31014EAG1-R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ZSC31014EAG1-R
750850-ZSC31014EAG1-R
Interface - Interface - Specialized - ZSC31014EAG1-R 750850-ZSC31014EAG1-R
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 750850-ZSC31014EAG1- R Packaging: Reel Mounting Style: SMT Applications: Sensor Signal Conditioner - Resistive Interface: I2C, SPI Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 750850-ZSC31014EAG1-R
Packaging: Reel
Mounting Style: SMT
Applications: Sensor Signal Conditioner - Resistive
Interface: I2C, SPI
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Conditioners
Product Number 750850-ZSC31014EAG1-R
Product Name Interface - Interface - Specialized - ZSC31014EAG1-R
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 606322 - RS Components, Ltd.
Specs
Outputs Analog Current Output; 0 to 10 V, 4 to 20 mA, 0 to 20 mA
Agency Approval No
View Details