Integrated Device Technology High Current 40V LED Driver with Switch Dimming ZLED7530ZI1R

Description
The ZLED7530 continuous-mode inductive step-down converter is part of our ZLED7x30 family of LED -control ICs. It is designed for applications requiring high brightness and high current. The ZLED7530 can efficiently drive a single LED or multiple series-connected LEDs from a voltage input higher than the LED forward voltage (Vin = 8.5 to 40VDC ). It provides an adjustable output current (0.75A maximum), which is set via an external resistor and controlled by the ZLED7530 's integrated high-side output current-sensing circuit and high-speed internal 40V power switch. Its low conducting impedance ensures high system efficiency. The ZLED7530 provides a switch dimming function. It detects external switch action to adjust output current, allowing dimming functionality to be achieved without changing the original lighting system circuitry. The switch dimming is implemented in either two-level mode or three-level mode. The output current of every level and the total number of levels are customer selected by setting the corresponding input conditions of the DIM1 and DIM2 pins. The ZLED7530 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7530 can also minimize bill-of-material costs because very few external components are required for most applications. Only a resistor, a diode, an inductor, and three capacitors are needed for a typical basic application.
Datasheet
Description
The ZLED7530 continuous-mode inductive step-down converter is part of our ZLED7x30 family of LED -control ICs. It is designed for applications requiring high brightness and high current. The ZLED7530 can efficiently drive a single LED or multiple series-connected LEDs from a voltage input higher than the LED forward voltage (Vin = 8.5 to 40VDC ). It provides an adjustable output current (0.75A maximum), which is set via an external resistor and controlled by the ZLED7530 's integrated high-side output current-sensing circuit and high-speed internal 40V power switch. Its low conducting impedance ensures high system efficiency. The ZLED7530 provides a switch dimming function. It detects external switch action to adjust output current, allowing dimming functionality to be achieved without changing the original lighting system circuitry. The switch dimming is implemented in either two-level mode or three-level mode. The output current of every level and the total number of levels are customer selected by setting the corresponding input conditions of the DIM1 and DIM2 pins. The ZLED7530 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7530 can also minimize bill-of-material costs because very few external components are required for most applications. Only a resistor, a diode, an inductor, and three capacitors are needed for a typical basic application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current 40V LED Driver with Switch Dimming - ZLED7530ZI1R - Integrated Device Technology
San Jose, CA, USA
High Current 40V LED Driver with Switch Dimming
ZLED7530ZI1R
High Current 40V LED Driver with Switch Dimming ZLED7530ZI1R
The ZLED7530 continuous-mode inductive step-down converter is part of our ZLED7x30 family of LED -control ICs. It is designed for applications requiring high brightness and high current. The ZLED7530 can efficiently drive a single LED or multiple series-connected LEDs from a voltage input higher than the LED forward voltage (Vin = 8.5 to 40VDC ). It provides an adjustable output current (0.75A maximum), which is set via an external resistor and controlled by the ZLED7530 's integrated high-side output current-sensing circuit and high-speed internal 40V power switch. Its low conducting impedance ensures high system efficiency. The ZLED7530 provides a switch dimming function. It detects external switch action to adjust output current, allowing dimming functionality to be achieved without changing the original lighting system circuitry. The switch dimming is implemented in either two-level mode or three-level mode. The output current of every level and the total number of levels are customer selected by setting the corresponding input conditions of the DIM1 and DIM2 pins. The ZLED7530 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7530 can also minimize bill-of-material costs because very few external components are required for most applications. Only a resistor, a diode, an inductor, and three capacitors are needed for a typical basic application.

The ZLED7530 continuous-mode inductive step-down converter is part of our ZLED7x30 family of LED -control ICs. It is designed for applications requiring high brightness and high current. The ZLED7530 can efficiently drive a single LED or multiple series-connected LEDs from a voltage input higher than the LED forward voltage (Vin = 8.5 to 40VDC ). It provides an adjustable output current (0.75A maximum), which is set via an external resistor and controlled by the ZLED7530 's integrated high-side output current-sensing circuit and high-speed internal 40V power switch. Its low conducting impedance ensures high system efficiency. The ZLED7530 provides a switch dimming function. It detects external switch action to adjust output current, allowing dimming functionality to be achieved without changing the original lighting system circuitry. The switch dimming is implemented in either two-level mode or three-level mode. The output current of every level and the total number of levels are customer selected by setting the corresponding input conditions of the DIM1 and DIM2 pins. The ZLED7530 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7530 can also minimize bill-of-material costs because very few external components are required for most applications. Only a resistor, a diode, an inductor, and three capacitors are needed for a typical basic application.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category LED Drivers
Product Number ZLED7530ZI1R
Product Name High Current 40V LED Driver with Switch Dimming
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 360650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 0.0714 volts
Output Power 20.3 watts
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - AAT1409IMK-T1 - 805197-AAT1409IMK-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 45 volts
View Details
2 suppliers
PMIC - LED Drivers - FAN5332ASX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1500 milliamps
View Details
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers