Integrated Device Technology High Current 40V LED Driver with Internal Switch ZLED7520ZI1R

Description
The ZLED7520 continuous-mode inductive step-down converter is part of our ZLED7x20 family of LED -control ICs. It is designed for applications requiring high brightness and high current. It can efficiently drive a single LED or multiple series-connected LEDs from a voltage input higher than the LED forward voltage: Vin = 6 to 40 VDC . It provides an adjustable output current ≤0.75A, which is set via an external resistor and controlled by the ZLED7520 's integrated high-side output current-sensing circuit and high speed internal 40V power switch. An external control signal, which can be a DC voltage, PWM , or microcontroller-gene rated waveform, on the ADJ pin can also be used to linearly adjust a continuous output current or to control a gated output current. The output can be turned off by applying a voltage lower than 0.2V to the ADJ pin, which puts the ZLED7520 in a low-current standby state. The ZLED7520 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7520 can also minimize bill-of-material costs because very few external components are required for most applications. Only a resistor, a diode, an inductor, and three capacitors are needed for a typical basic application.
Datasheet
Description
The ZLED7520 continuous-mode inductive step-down converter is part of our ZLED7x20 family of LED -control ICs. It is designed for applications requiring high brightness and high current. It can efficiently drive a single LED or multiple series-connected LEDs from a voltage input higher than the LED forward voltage: Vin = 6 to 40 VDC . It provides an adjustable output current ≤0.75A, which is set via an external resistor and controlled by the ZLED7520 's integrated high-side output current-sensing circuit and high speed internal 40V power switch. An external control signal, which can be a DC voltage, PWM , or microcontroller-gene rated waveform, on the ADJ pin can also be used to linearly adjust a continuous output current or to control a gated output current. The output can be turned off by applying a voltage lower than 0.2V to the ADJ pin, which puts the ZLED7520 in a low-current standby state. The ZLED7520 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7520 can also minimize bill-of-material costs because very few external components are required for most applications. Only a resistor, a diode, an inductor, and three capacitors are needed for a typical basic application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current 40V LED Driver with Internal Switch - ZLED7520ZI1R - Integrated Device Technology
San Jose, CA, USA
High Current 40V LED Driver with Internal Switch
ZLED7520ZI1R
High Current 40V LED Driver with Internal Switch ZLED7520ZI1R
The ZLED7520 continuous-mode inductive step-down converter is part of our ZLED7x20 family of LED -control ICs. It is designed for applications requiring high brightness and high current. It can efficiently drive a single LED or multiple series-connected LEDs from a voltage input higher than the LED forward voltage: Vin = 6 to 40 VDC . It provides an adjustable output current ≤0.75A, which is set via an external resistor and controlled by the ZLED7520 's integrated high-side output current-sensing circuit and high speed internal 40V power switch. An external control signal, which can be a DC voltage, PWM , or microcontroller-gene rated waveform, on the ADJ pin can also be used to linearly adjust a continuous output current or to control a gated output current. The output can be turned off by applying a voltage lower than 0.2V to the ADJ pin, which puts the ZLED7520 in a low-current standby state. The ZLED7520 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7520 can also minimize bill-of-material costs because very few external components are required for most applications. Only a resistor, a diode, an inductor, and three capacitors are needed for a typical basic application.

The ZLED7520 continuous-mode inductive step-down converter is part of our ZLED7x20 family of LED -control ICs. It is designed for applications requiring high brightness and high current. It can efficiently drive a single LED or multiple series-connected LEDs from a voltage input higher than the LED forward voltage: Vin = 6 to 40 VDC . It provides an adjustable output current ≤0.75A, which is set via an external resistor and controlled by the ZLED7520 's integrated high-side output current-sensing circuit and high speed internal 40V power switch. An external control signal, which can be a DC voltage, PWM , or microcontroller-generated waveform, on the ADJ pin can also be used to linearly adjust a continuous output current or to control a gated output current. The output can be turned off by applying a voltage lower than 0.2V to the ADJ pin, which puts the ZLED7520 in a low-current standby state. The ZLED7520 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7520 can also minimize bill-of-material costs because very few external components are required for most applications. Only a resistor, a diode, an inductor, and three capacitors are needed for a typical basic application.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category LED Drivers
Product Number ZLED7520ZI1R
Product Name High Current 40V LED Driver with Internal Switch
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6262KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 6 to 50 volts
View Details
2 suppliers
PMIC - PMIC - LED Drivers - CAT4016VSR - 865810-CAT4016VSR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-TSSOP
View Details
2 suppliers
16-channel automotive linear LED driver - NEX13161PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LM3432B 6-Channel Current Regulator for LED Backlight Application - LM3432BSQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers