Integrated Device Technology High Current 40V LED Driver with Internal Switch ZLED7020ZI1R

Description
The ZLED7020 continuous-mode inductive step-down converter is part of our ZLED7x20 family of LED -control ICs. It is designed for applications requiring high brightness and high current. It can efficiently drive a single LED or multiple series-connected LEDs from a voltage input higher than the LED forward voltage: Vin = 6 to 40 VDC . It provides an adjustable output current ≤1.2A, which is set via an external resistor and controlled by the ZLED7020 's integrated high-side output current-sensing circuit and high speed internal 40V power switch. An external control signal on the ADJ pin, which can be a DC voltage, PWM , or microcontroller-gene rated waveform, can also be used to linearly adjust a continuous output current or to control a gated output current. The output can be turned off by applying a voltage lower than 0.2V to the ADJ pin, which puts the ZLED7020 in a low-current standby state. The ZLED7020 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7020 can also minimize bill-of-material costs because very few external components are required for most applications. Only a resistor, a diode, an inductor, and three capacitors are needed for a typical basic application.
Datasheet
Description
The ZLED7020 continuous-mode inductive step-down converter is part of our ZLED7x20 family of LED -control ICs. It is designed for applications requiring high brightness and high current. It can efficiently drive a single LED or multiple series-connected LEDs from a voltage input higher than the LED forward voltage: Vin = 6 to 40 VDC . It provides an adjustable output current ≤1.2A, which is set via an external resistor and controlled by the ZLED7020 's integrated high-side output current-sensing circuit and high speed internal 40V power switch. An external control signal on the ADJ pin, which can be a DC voltage, PWM , or microcontroller-gene rated waveform, can also be used to linearly adjust a continuous output current or to control a gated output current. The output can be turned off by applying a voltage lower than 0.2V to the ADJ pin, which puts the ZLED7020 in a low-current standby state. The ZLED7020 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7020 can also minimize bill-of-material costs because very few external components are required for most applications. Only a resistor, a diode, an inductor, and three capacitors are needed for a typical basic application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current 40V LED Driver with Internal Switch - ZLED7020ZI1R - Integrated Device Technology
San Jose, CA, USA
High Current 40V LED Driver with Internal Switch
ZLED7020ZI1R
High Current 40V LED Driver with Internal Switch ZLED7020ZI1R
The ZLED7020 continuous-mode inductive step-down converter is part of our ZLED7x20 family of LED -control ICs. It is designed for applications requiring high brightness and high current. It can efficiently drive a single LED or multiple series-connected LEDs from a voltage input higher than the LED forward voltage: Vin = 6 to 40 VDC . It provides an adjustable output current ≤1.2A, which is set via an external resistor and controlled by the ZLED7020 's integrated high-side output current-sensing circuit and high speed internal 40V power switch. An external control signal on the ADJ pin, which can be a DC voltage, PWM , or microcontroller-gene rated waveform, can also be used to linearly adjust a continuous output current or to control a gated output current. The output can be turned off by applying a voltage lower than 0.2V to the ADJ pin, which puts the ZLED7020 in a low-current standby state. The ZLED7020 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7020 can also minimize bill-of-material costs because very few external components are required for most applications. Only a resistor, a diode, an inductor, and three capacitors are needed for a typical basic application.

The ZLED7020 continuous-mode inductive step-down converter is part of our ZLED7x20 family of LED -control ICs. It is designed for applications requiring high brightness and high current. It can efficiently drive a single LED or multiple series-connected LEDs from a voltage input higher than the LED forward voltage: Vin = 6 to 40 VDC . It provides an adjustable output current ≤1.2A, which is set via an external resistor and controlled by the ZLED7020 's integrated high-side output current-sensing circuit and high speed internal 40V power switch. An external control signal on the ADJ pin, which can be a DC voltage, PWM , or microcontroller-generated waveform, can also be used to linearly adjust a continuous output current or to control a gated output current. The output can be turned off by applying a voltage lower than 0.2V to the ADJ pin, which puts the ZLED7020 in a low-current standby state. The ZLED7020 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7020 can also minimize bill-of-material costs because very few external components are required for most applications. Only a resistor, a diode, an inductor, and three capacitors are needed for a typical basic application.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category LED Drivers
Product Number ZLED7020ZI1R
Product Name High Current 40V LED Driver with Internal Switch
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel High-Power Linear LED Driver With Individual PWM Control - A80804KETASR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 996745-NCR405UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
Package Type SC-74, SOT-457
View Details
7 suppliers
LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XQMF/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers