Integrated Device Technology LVPECL Crystal Oscillator XUQ725050.000JU6I8

Description
The XUQ is an Ultra Precision LVPECL Crystal Oscillator with 300 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 16 kHz to 670 MHz, the IDT XUQ Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUQ is an excellent choice over the conventional technologies. The XUQ has stabilities as tight as ±20 ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet
Description
The XUQ is an Ultra Precision LVPECL Crystal Oscillator with 300 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 16 kHz to 670 MHz, the IDT XUQ Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUQ is an excellent choice over the conventional technologies. The XUQ has stabilities as tight as ±20 ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVPECL Crystal Oscillator - XUQ725050.000JU6I8 - Integrated Device Technology
San Jose, CA, USA
LVPECL Crystal Oscillator
XUQ725050.000JU6I8
LVPECL Crystal Oscillator XUQ725050.000JU6I8
The XUQ is an Ultra Precision LVPECL Crystal Oscillator with 300 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 16 kHz to 670 MHz, the IDT XUQ Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUQ is an excellent choice over the conventional technologies. The XUQ has stabilities as tight as ±20 ppm with extremely quick delivery for both standard and custom frequencies.

The XUQ is an Ultra Precision LVPECL Crystal Oscillator with 300 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 16 kHz to 670 MHz, the IDT XUQ Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUQ is an excellent choice over the conventional technologies. The XUQ has stabilities as tight as ±20 ppm with extremely quick delivery for both standard and custom frequencies.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Oscillators
Product Number XUQ725050.000JU6I8
Product Name LVPECL Crystal Oscillator
Package / Form Factor Surface Mount; CLCC
Features / Standards Lead-Free
Frequency 0.0160 to 670 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Specs
Package / Form Factor Surface Mount; S3A LVDS
Frequency 55 MHz
Frequency Stability 30 ppm
View Details
Surface Mount Oscillators - ECOC-2522-100.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers