Integrated Device Technology LVPECL Crystal Oscillator XUQ536133.333JS6I8

Description
The XUQ is an Ultra Precision LVPECL Crystal Oscillator with 300 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 16 kHz to 670 MHz, the IDT XUQ Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUQ is an excellent choice over the conventional technologies. The XUQ has stabilities as tight as ±20 ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet
Description
The XUQ is an Ultra Precision LVPECL Crystal Oscillator with 300 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 16 kHz to 670 MHz, the IDT XUQ Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUQ is an excellent choice over the conventional technologies. The XUQ has stabilities as tight as ±20 ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVPECL Crystal Oscillator - XUQ536133.333JS6I8 - Integrated Device Technology
San Jose, CA, USA
LVPECL Crystal Oscillator
XUQ536133.333JS6I8
LVPECL Crystal Oscillator XUQ536133.333JS6I8
The XUQ is an Ultra Precision LVPECL Crystal Oscillator with 300 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 16 kHz to 670 MHz, the IDT XUQ Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUQ is an excellent choice over the conventional technologies. The XUQ has stabilities as tight as ±20 ppm with extremely quick delivery for both standard and custom frequencies.

The XUQ is an Ultra Precision LVPECL Crystal Oscillator with 300 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 16 kHz to 670 MHz, the IDT XUQ Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUQ is an excellent choice over the conventional technologies. The XUQ has stabilities as tight as ±20 ppm with extremely quick delivery for both standard and custom frequencies.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Oscillators
Product Number XUQ536133.333JS6I8
Product Name LVPECL Crystal Oscillator
Package / Form Factor Surface Mount; CLCC
Features / Standards Lead-Free
Frequency 0.0160 to 670 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - SA556NG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-12.800-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details