Integrated Device Technology LVPECL Crystal Oscillator XUP526100.000JS6X8

Description
The XUP is an Ultra Precision LVPECL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670 MHz, the IDT XUP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUP is an excellent choice over the conventional technologies. The XUP has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet
Description
The XUP is an Ultra Precision LVPECL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670 MHz, the IDT XUP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUP is an excellent choice over the conventional technologies. The XUP has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVPECL Crystal Oscillator - XUP526100.000JS6X8 - Integrated Device Technology
San Jose, CA, USA
LVPECL Crystal Oscillator
XUP526100.000JS6X8
LVPECL Crystal Oscillator XUP526100.000JS6X8
The XUP is an Ultra Precision LVPECL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670 MHz, the IDT XUP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUP is an excellent choice over the conventional technologies. The XUP has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.

The XUP is an Ultra Precision LVPECL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670 MHz, the IDT XUP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUP is an excellent choice over the conventional technologies. The XUP has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Oscillators
Product Number XUP526100.000JS6X8
Product Name LVPECL Crystal Oscillator
Package / Form Factor Surface Mount; CLCC
Features / Standards Lead-Free
Frequency 0.0160 to 670 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - JM38510/10902BCA - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECOC-2522-10.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details