Integrated Device Technology LVPECL Crystal Oscillator XUP516250.000JS6I8

Description
The XUP is an Ultra Precision LVPECL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670 MHz, the IDT XUP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUP is an excellent choice over the conventional technologies. The XUP has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet
Description
The XUP is an Ultra Precision LVPECL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670 MHz, the IDT XUP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUP is an excellent choice over the conventional technologies. The XUP has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVPECL Crystal Oscillator - XUP516250.000JS6I8 - Integrated Device Technology
San Jose, CA, USA
LVPECL Crystal Oscillator
XUP516250.000JS6I8
LVPECL Crystal Oscillator XUP516250.000JS6I8
The XUP is an Ultra Precision LVPECL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670 MHz, the IDT XUP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUP is an excellent choice over the conventional technologies. The XUP has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.

The XUP is an Ultra Precision LVPECL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670 MHz, the IDT XUP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUP is an excellent choice over the conventional technologies. The XUP has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Oscillators
Product Number XUP516250.000JS6I8
Product Name LVPECL Crystal Oscillator
Package / Form Factor Surface Mount; CLCC
Features / Standards Lead-Free
Frequency 0.0160 to 670 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S2 - S21805T-19.200-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 19.2 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillators - 1735885 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details