The XUN is an Ultra Precision HCSL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670MHz, the IDT XUN Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUN is an excellent choice over the conventional technologies. The XUN has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.
| Integrated Device Technology | |
|---|---|
| Product Category | Oscillators |
| Product Number | XUN715212.500JU6I |
| Product Name | HCSL Crystal Oscillator |
| Package / Form Factor | Surface Mount; CLCC |
| Features / Standards | Lead-Free |
| Frequency | 0.0160 to 1500 MHz |
| Frequency Stability | 50 ppm |