Integrated Device Technology HCSL Crystal Oscillator XUN536250.000JS6I8

Description
The XUN is an Ultra Precision HCSL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670MHz, the IDT XUN Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUN is an excellent choice over the conventional technologies. The XUN has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet
Description
The XUN is an Ultra Precision HCSL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670MHz, the IDT XUN Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUN is an excellent choice over the conventional technologies. The XUN has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCSL Crystal Oscillator - XUN536250.000JS6I8 - Integrated Device Technology
San Jose, CA, USA
HCSL Crystal Oscillator
XUN536250.000JS6I8
HCSL Crystal Oscillator XUN536250.000JS6I8
The XUN is an Ultra Precision HCSL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670MHz, the IDT XUN Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUN is an excellent choice over the conventional technologies. The XUN has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.

The XUN is an Ultra Precision HCSL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670MHz, the IDT XUN Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUN is an excellent choice over the conventional technologies. The XUN has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Oscillators
Product Number XUN536250.000JS6I8
Product Name HCSL Crystal Oscillator
Package / Form Factor Surface Mount; CLCC
Features / Standards Lead-Free
Frequency 0.0160 to 1500 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4536BPWE4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - X136-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details