The XUM is an Ultra Precision LVDS Crystal Oscillator with 300 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 16 kHz to 1500 MHz, the IDT XUM Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUM is an excellent choice over the conventional technologies. The XUM has stabilities as tight as ± 20 ppm with extremely quick delivery for both standard and custom frequencies.
| Integrated Device Technology | |
|---|---|
| Product Category | Oscillators |
| Product Number | XUM736101.57AJU6X |
| Product Name | LVDS Crystal Oscillator |
| Package / Form Factor | Surface Mount; CLCC |
| Features / Standards | Lead-Free |
| Frequency | 0.0160 to 670 MHz |
| Frequency Stability | 25 ppm |