The XUL is an Ultra Precision LVDS Crystal Oscillator with 300 fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 1500MHz, the IDT XUL Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUL is an excellent choice over the conventional technologies. The XUL has stabilities as tight as +/- 20ppm with extremely quick delivery for both standard and custom frequencies.
Integrated Device Technology | |
---|---|
Product Category | Oscillators |
Product Number | XUL726212.500JU6X8 |
Product Name | LVDS Crystal Oscillator |
Package / Form Factor | Surface Mount; CLCC |
Features / Standards | Lead-Free |
Frequency | 0.0160 to 1500 MHz |
Frequency Stability | 25 ppm |