Integrated Device Technology LVDS Crystal Oscillator XUL538155.520JS6X

Description
The XUL is an Ultra Precision LVDS Crystal Oscillator with 300 fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 1500MHz, the IDT XUL Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUL is an excellent choice over the conventional technologies. The XUL has stabilities as tight as +/- 20ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet
Description
The XUL is an Ultra Precision LVDS Crystal Oscillator with 300 fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 1500MHz, the IDT XUL Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUL is an excellent choice over the conventional technologies. The XUL has stabilities as tight as +/- 20ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDS Crystal Oscillator - XUL538155.520JS6X - Integrated Device Technology
San Jose, CA, USA
LVDS Crystal Oscillator
XUL538155.520JS6X
LVDS Crystal Oscillator XUL538155.520JS6X
The XUL is an Ultra Precision LVDS Crystal Oscillator with 300 fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 1500MHz, the IDT XUL Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUL is an excellent choice over the conventional technologies. The XUL has stabilities as tight as +/- 20ppm with extremely quick delivery for both standard and custom frequencies.

The XUL is an Ultra Precision LVDS Crystal Oscillator with 300 fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 1500MHz, the IDT XUL Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUL is an excellent choice over the conventional technologies. The XUL has stabilities as tight as +/- 20ppm with extremely quick delivery for both standard and custom frequencies.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Oscillators
Product Number XUL538155.520JS6X
Product Name LVDS Crystal Oscillator
Package / Form Factor Surface Mount; CLCC
Features / Standards Lead-Free
Frequency 0.0160 to 1500 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - NA555PG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 50-ECS-2100AX-010-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details