Integrated Device Technology Oscillators - XLP730050.000000X XLP730050.000000X

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 779914-XLP730050.000 000X Series: XPRESSO FXO-PC73 Packaging: Cut Strip Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 50MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVPECL Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): VCC6-LCA-50M000000; VCC6-QCA-50M000000; EQRC13C2H-50.000M; CF57LA2H-50.000MHz-T ; Introduction Date: October 28, 2016 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 779914-XLP730050.000 000X Series: XPRESSO FXO-PC73 Packaging: Cut Strip Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 50MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVPECL Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): VCC6-LCA-50M000000; VCC6-QCA-50M000000; EQRC13C2H-50.000M; CF57LA2H-50.000MHz-T ; Introduction Date: October 28, 2016 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - XLP730050.000000X - 779914-XLP730050.000000X - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - XLP730050.000000X
779914-XLP730050.000000X
Oscillators - XLP730050.000000X 779914-XLP730050.000000X
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 779914-XLP730050.000 000X Series: XPRESSO FXO-PC73 Packaging: Cut Strip Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 50MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVPECL Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): VCC6-LCA-50M000000; VCC6-QCA-50M000000; EQRC13C2H-50.000M; CF57LA2H-50.000MHz-T ; Introduction Date: October 28, 2016 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 779914-XLP730050.000000X
Series: XPRESSO FXO-PC73
Packaging: Cut Strip
Type: XO (Standard)
Operating Temperature Range: -20°C ~ 70°C
Package: 6-SMD, No Lead
Mounting: SMD
Frequency: 50MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±100ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Maximum): 0.055" (1.40mm)
Maximum Supply Current: 120mA
Alternative Parts (Cross-Reference): VCC6-LCA-50M000000; VCC6-QCA-50M000000; EQRC13C2H-50.000M; CF57LA2H-50.000MHz-T;
Introduction Date: October 28, 2016
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 779914-XLP730050.000000X
Product Name Oscillators - XLP730050.000000X
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555IDRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-240-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details