Integrated Device Technology LVPECL Crystal Oscillator XLP530106.250JS6I

Description
The XLP is an LVPECL Crystal Oscillator with 860fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750MHz to 1350MHz, the IDT XLP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 3rd order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XLP is an excellent choice over the conventional technologies. The XLP has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet
Description
The XLP is an LVPECL Crystal Oscillator with 860fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750MHz to 1350MHz, the IDT XLP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 3rd order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XLP is an excellent choice over the conventional technologies. The XLP has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVPECL Crystal Oscillator - XLP530106.250JS6I - Integrated Device Technology
San Jose, CA, USA
LVPECL Crystal Oscillator
XLP530106.250JS6I
LVPECL Crystal Oscillator XLP530106.250JS6I
The XLP is an LVPECL Crystal Oscillator with 860fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750MHz to 1350MHz, the IDT XLP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 3rd order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XLP is an excellent choice over the conventional technologies. The XLP has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.

The XLP is an LVPECL Crystal Oscillator with 860fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750MHz to 1350MHz, the IDT XLP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 3rd order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XLP is an excellent choice over the conventional technologies. The XLP has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Oscillators
Product Number XLP530106.250JS6I
Product Name LVPECL Crystal Oscillator
Package / Form Factor Surface Mount; CLCC
Features / Standards Lead-Free
Frequency 0.7500 to 1350 MHz
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CN/NOPB - 132638-LM556CN/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Surface Mount Oscillators - ECS-2016MVQ-240-BS-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details