Integrated Device Technology Oscillators - XLL725080.000000X XLL725080.000000X

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778196-XLL725080.000 000X Series: XPRESSO FXO-LC72 Packaging: Cut Strip Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 80MHz Operating Supply Voltage: 2.5V Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 34mA Alternative Parts (Cross-Reference): 637L8003C2T; 637P8003C2T; E15D8D2F-80.000M; EG2121CA 80.0000M-PGPAB; Introduction Date: October 28, 2016 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778196-XLL725080.000 000X Series: XPRESSO FXO-LC72 Packaging: Cut Strip Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 80MHz Operating Supply Voltage: 2.5V Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 34mA Alternative Parts (Cross-Reference): 637L8003C2T; 637P8003C2T; E15D8D2F-80.000M; EG2121CA 80.0000M-PGPAB; Introduction Date: October 28, 2016 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - XLL725080.000000X - 778196-XLL725080.000000X - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - XLL725080.000000X
778196-XLL725080.000000X
Oscillators - XLL725080.000000X 778196-XLL725080.000000X
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778196-XLL725080.000 000X Series: XPRESSO FXO-LC72 Packaging: Cut Strip Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 80MHz Operating Supply Voltage: 2.5V Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 34mA Alternative Parts (Cross-Reference): 637L8003C2T; 637P8003C2T; E15D8D2F-80.000M; EG2121CA 80.0000M-PGPAB; Introduction Date: October 28, 2016 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 778196-XLL725080.000000X
Series: XPRESSO FXO-LC72
Packaging: Cut Strip
Type: XO (Standard)
Operating Temperature Range: -20°C ~ 70°C
Package: 6-SMD, No Lead
Mounting: SMD
Frequency: 80MHz
Operating Supply Voltage: 2.5V
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Maximum): 0.055" (1.40mm)
Maximum Supply Current: 34mA
Alternative Parts (Cross-Reference): 637L8003C2T; 637P8003C2T; E15D8D2F-80.000M; EG2121CA 80.0000M-PGPAB;
Introduction Date: October 28, 2016
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 778196-XLL725080.000000X
Product Name Oscillators - XLL725080.000000X
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BF - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 6 to 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers