The XLL is an LVDS Crystal Oscillator with 0.89ps typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750MHz to 1350MHz, the IDT XLL Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 3rd order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XLL is an excellent choice over the conventional technologies. The XLL has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.
| Integrated Device Technology | |
|---|---|
| Product Category | Oscillators |
| Product Number | XLL535155.520JS6I |
| Product Name | LVDS Crystal Oscillator |
| Package / Form Factor | Surface Mount; CLCC |
| Features / Standards | Lead-Free |
| Frequency | 0.7500 to 1350 MHz |
| Frequency Stability | 50 ppm |