Integrated Device Technology Oscillators - XLL530074.250000X XLL530074.250000X

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778136-XLL530074.250 000X Series: XPRESSO FXO-LC53 Packaging: Cut Strip Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 74.25MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVDS Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 100mA Alternative Parts (Cross-Reference): E13C5C2F-74.250M; E13C5C2F-74.250M TR; E13C5G2F-74.250M TR; 653L7422I3T; Introduction Date: October 28, 2016 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778136-XLL530074.250 000X Series: XPRESSO FXO-LC53 Packaging: Cut Strip Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 74.25MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVDS Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 100mA Alternative Parts (Cross-Reference): E13C5C2F-74.250M; E13C5C2F-74.250M TR; E13C5G2F-74.250M TR; 653L7422I3T; Introduction Date: October 28, 2016 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - XLL530074.250000X - 778136-XLL530074.250000X - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - XLL530074.250000X
778136-XLL530074.250000X
Oscillators - XLL530074.250000X 778136-XLL530074.250000X
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778136-XLL530074.250 000X Series: XPRESSO FXO-LC53 Packaging: Cut Strip Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 74.25MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVDS Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 100mA Alternative Parts (Cross-Reference): E13C5C2F-74.250M; E13C5C2F-74.250M TR; E13C5G2F-74.250M TR; 653L7422I3T; Introduction Date: October 28, 2016 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 778136-XLL530074.250000X
Series: XPRESSO FXO-LC53
Packaging: Cut Strip
Type: XO (Standard)
Operating Temperature Range: -20°C ~ 70°C
Package: 6-SMD, No Lead
Mounting: SMD
Frequency: 74.25MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±100ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm)
Height - Seated (Maximum): 0.055" (1.40mm)
Maximum Supply Current: 100mA
Alternative Parts (Cross-Reference): E13C5C2F-74.250M; E13C5C2F-74.250M TR; E13C5G2F-74.250M TR; 653L7422I3T;
Introduction Date: October 28, 2016
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 778136-XLL530074.250000X
Product Name Oscillators - XLL530074.250000X
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 74.25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S2 - S23305T-24.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.064 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 6.40E-5 MHz
Frequency Stability 100 ppm
View Details