The XLL is an LVDS Crystal Oscillator with 0.89ps typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750MHz to 1350MHz, the IDT XLL Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 3rd order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XLL is an excellent choice over the conventional technologies. The XLL has stabilities as tight as ±20ppm with extremely quick delivery for both standard and custom frequencies.
Integrated Device Technology | |
---|---|
Product Category | Oscillators |
Product Number | XLL525106.250JS6X8 |
Product Name | LVDS Crystal Oscillator |
Package / Form Factor | Surface Mount; CLCC |
Features / Standards | Lead-Free |
Frequency | 0.7500 to 1350 MHz |
Frequency Stability | 50 ppm |