Integrated Device Technology HCMOS Crystal Oscillator XLH526040.000JS4I8

Description
The XLH is an HCMOS Crystal Oscillator with 750 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750 MHz to 250 MHz, the IDT XLH Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 3rd order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XLH is an excellent choice over the conventional technologies. The XLH has stabilities as tight as ±20 ppm with extremely quick delivery for both standard and custom frequencies
Datasheet
Description
The XLH is an HCMOS Crystal Oscillator with 750 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750 MHz to 250 MHz, the IDT XLH Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 3rd order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XLH is an excellent choice over the conventional technologies. The XLH has stabilities as tight as ±20 ppm with extremely quick delivery for both standard and custom frequencies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCMOS Crystal Oscillator - XLH526040.000JS4I8 - Integrated Device Technology
San Jose, CA, USA
HCMOS Crystal Oscillator
XLH526040.000JS4I8
HCMOS Crystal Oscillator XLH526040.000JS4I8
The XLH is an HCMOS Crystal Oscillator with 750 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750 MHz to 250 MHz, the IDT XLH Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 3rd order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XLH is an excellent choice over the conventional technologies. The XLH has stabilities as tight as ±20 ppm with extremely quick delivery for both standard and custom frequencies

The XLH is an HCMOS Crystal Oscillator with 750 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750 MHz to 250 MHz, the IDT XLH Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies.

The 3rd order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XLH is an excellent choice over the conventional technologies. The XLH has stabilities as tight as ±20 ppm with extremely quick delivery for both standard and custom frequencies

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Oscillators
Product Number XLH526040.000JS4I8
Product Name HCMOS Crystal Oscillator
Package / Form Factor Surface Mount; CLCC
Features / Standards Lead-Free
Frequency 0.7500 to 250 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPWR - 032691-TLC555CPWR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 14-TSSOP
Frequency 2.1 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details