Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - VF2510BGLF VF2510BGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131936-VF2510BGLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, SDRAM DIMM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131936-VF2510BGLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, SDRAM DIMM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - VF2510BGLF - 131936-VF2510BGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - VF2510BGLF
131936-VF2510BGLF
Clock/Timing - Clock/Timing - Application Specific - VF2510BGLF 131936-VF2510BGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131936-VF2510BGLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, SDRAM DIMM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131936-VF2510BGLF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, SDRAM DIMM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 131936-VF2510BGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - VF2510BGLF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 24-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD80052BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY23FS04ZXI-3T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
6 suppliers