Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 213548-TSI578-10GILY
Packaging: Tray
Type: Serial RapidIO Switch
Applications: Wireless Infrastructure
Mounting: SMD (SMT)
Family Name: TSI578
Categories: Integrated Circuits
Case / Package: 399-FCBGA (21x21)
Alternative Parts (Cross-Reference): TSI578-10GILZ; TSI578-10GIL; 80RXS1632AALGI;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 213548-TSI578-10GILY |
| Product Name | Specialized ICs - TSI578-10GILY |