Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 084439-TSI578-10GCLY
Packaging: Tray
Type: Serial RapidIO Switch
Applications: Wireless Infrastructure
Mounting: SMD (SMT)
Family Name: TSI578
Categories: Integrated Circuits
Case / Package: 675-FCBGA (27x27)
Alternative Parts (Cross-Reference): TSI578-10GCL;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 084439-TSI578-10GCLY |
| Product Name | Specialized ICs - TSI578-10GCLY |