Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 757690-TSI578-10GCL
Packaging: Tray
Type: Serial RapidIO Switch
Mounting Style: SMD
Applications: Wireless Infrastructure
Categories: Integrated Circuits
Supplier Device Package: 675-FCBGA (27x27)
Status: Obsolete
Manufacturer Package: 675-BGA, FCBGA
Alternative Parts (Cross-Reference): TSI578-10GCLY;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: TSI578
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 757690-TSI578-10GCL |
| Product Name | Specialized ICs - TSI578-10GCL |