Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 798480-TSI572-10GILV
Packaging: Tray
Type: Serial RapidIO Switch
Package: 399-BGA Exposed Pad
Applications: Wireless Infrastructure
Mounting: SMD
Family Name: Tsi572
Categories: Integrated Circuits (ICs)
Manufacturer Package: 399-TEPBGA (21x21)
Alternative Parts (Cross-Reference): TSI572-10GIL; TSI572-10GCL; 80RXS1632AALGI;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 798480-TSI572-10GILV |
| Product Name | Specialized ICs - TSI572-10GILV |