Integrated Device Technology Logic - Logic - Specialty Logic - SSTVF16859BGLFT SSTVF16859BGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066136-SSTVF16859BGL FT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066136-SSTVF16859BGL FT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTVF16859BGLFT - 066136-SSTVF16859BGLFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTVF16859BGLFT
066136-SSTVF16859BGLFT
Logic - Logic - Specialty Logic - SSTVF16859BGLFT 066136-SSTVF16859BGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066136-SSTVF16859BGL FT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 066136-SSTVF16859BGLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
TSSOP Logic IC - 703-SSTVF16859BGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Logic IC
703-SSTVF16859BGLFT
TSSOP Logic IC 703-SSTVF16859BGLFT
IC REGISTER BUFF 13-26B 64-TSSOP Product overview: SSTVF16859BGLFT from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVF16859BGLFT can be used for catalog matching and distributor lookup.

IC REGISTER BUFF 13-26B 64-TSSOP Product overview: SSTVF16859BGLFT from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVF16859BGLFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 066136-SSTVF16859BGLFT 703-SSTVF16859BGLFT
Product Name Logic - Logic - Specialty Logic - SSTVF16859BGLFT TSSOP Logic IC
Gate Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input OR gate - 74AHCT2G32DC,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
Logic Gates - 7512828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 4012BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details