Integrated Device Technology TSSOP Logic IC SSTVF16859BGLF

Description
IC REGISTER BUFF 13-26B 64-TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube Product overview: SSTVF16859BGLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVF16859BGLF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REGISTER BUFF 13-26B 64-TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube Product overview: SSTVF16859BGLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVF16859BGLF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TSSOP Logic IC - 703-SSTVF16859BGLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Logic IC
703-SSTVF16859BGLF
TSSOP Logic IC 703-SSTVF16859BGLF
IC REGISTER BUFF 13-26B 64-TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube Product overview: SSTVF16859BGLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVF16859BGLF can be used for catalog matching and distributor lookup.

IC REGISTER BUFF 13-26B 64-TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube Product overview: SSTVF16859BGLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVF16859BGLF can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SSTVF16859BGLF - 795489-SSTVF16859BGLF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTVF16859BGLF
795489-SSTVF16859BGLF
Logic - Logic - Specialty Logic - SSTVF16859BGLF 795489-SSTVF16859BGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795489-SSTVF16859BGL F Series: 74SSTVF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Part Status: Obsolete(EOL) Resolution: 13, 26 Family Name: SSTVF16859 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): PI74SSTVF16859A; PI74SSTVF16859AE; PI74SSTVF16859AEX; PI74SSTVF16859AX; Introduction Date: March 18, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 795489-SSTVF16859BGLF
Series: 74SSTVF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage: 2.3 V ~ 2.7 V
Part Status: Obsolete(EOL)
Resolution: 13, 26
Family Name: SSTVF16859
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TSSOP
Alternative Parts (Cross-Reference): PI74SSTVF16859A; PI74SSTVF16859AE; PI74SSTVF16859AEX; PI74SSTVF16859AX;
Introduction Date: March 18, 2003
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SSTVF16859BGLF 795489-SSTVF16859BGLF
Product Name TSSOP Logic IC Logic - Logic - Specialty Logic - SSTVF16859BGLF
Gate Type Buffer/Driver Registered Buffer with SSTL_2 Compatible I/O for DDR
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 74AHCT00PW,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5 suppliers
SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 7512761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details