Integrated Device Technology Logic - Logic - Specialty Logic - SSTVF16857AGLFT SSTVF16857AGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 030946-SSTVF16857AGL FT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 030946-SSTVF16857AGL FT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTVF16857AGLFT - 030946-SSTVF16857AGLFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTVF16857AGLFT
030946-SSTVF16857AGLFT
Logic - Logic - Specialty Logic - SSTVF16857AGLFT 030946-SSTVF16857AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 030946-SSTVF16857AGL FT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 030946-SSTVF16857AGLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 14
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 030946-SSTVF16857AGLFT
Product Name Logic - Logic - Specialty Logic - SSTVF16857AGLFT
Gate Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family ABT
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details