Integrated Device Technology 26BIT Logic IC SSTVA16859CKLFT

Description
IC BUFFER DDR 13-26BIT 56VFQFPN Product overview: SSTVA16859CKLFT from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859CKLFT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC BUFFER DDR 13-26BIT 56VFQFPN Product overview: SSTVA16859CKLFT from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859CKLFT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
26BIT Logic IC - 703-SSTVA16859CKLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26BIT Logic IC
703-SSTVA16859CKLFT
26BIT Logic IC 703-SSTVA16859CKLFT
IC BUFFER DDR 13-26BIT 56VFQFPN Product overview: SSTVA16859CKLFT from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859CKLFT can be used for catalog matching and distributor lookup.

IC BUFFER DDR 13-26BIT 56VFQFPN Product overview: SSTVA16859CKLFT from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859CKLFT can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SSTVA16859CKLFT - 1102450-SSTVA16859CKLFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTVA16859CKLFT
1102450-SSTVA16859CKLFT
Logic - Logic - Specialty Logic - SSTVA16859CKLFT 1102450-SSTVA16859CKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1102450-SSTVA16859CK LFT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (8x8) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1102450-SSTVA16859CKLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-VFQFPN (8x8)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SSTVA16859CKLFT 1102450-SSTVA16859CKLFT
Product Name 26BIT Logic IC Logic - Logic - Specialty Logic - SSTVA16859CKLFT
Gate Type Buffer/Driver Registered Buffer with SSTL_2 Compatible I/O for DDR
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC09J/B - Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Logic Gates - 2222696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 770-100101DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers