Integrated Device Technology Logic - Logic - Specialty Logic - SSTVA16859AKLFT SSTVA16859AKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766654-SSTVA16859AKL FT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-VFQFN Exposed Pad Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Resolution: 13, 26 Family Name: SSTVA16859 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-VFQFPN (8x8) Alternative Parts (Cross-Reference): PI74SSTV16859ZB; PI74SSTVF16859ZBE; SSTVN16859BS,157; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766654-SSTVA16859AKL FT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-VFQFN Exposed Pad Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Resolution: 13, 26 Family Name: SSTVA16859 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-VFQFPN (8x8) Alternative Parts (Cross-Reference): PI74SSTV16859ZB; PI74SSTVF16859ZBE; SSTVN16859BS,157; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTVA16859AKLFT - 766654-SSTVA16859AKLFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTVA16859AKLFT
766654-SSTVA16859AKLFT
Logic - Logic - Specialty Logic - SSTVA16859AKLFT 766654-SSTVA16859AKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766654-SSTVA16859AKL FT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-VFQFN Exposed Pad Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Resolution: 13, 26 Family Name: SSTVA16859 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-VFQFPN (8x8) Alternative Parts (Cross-Reference): PI74SSTV16859ZB; PI74SSTVF16859ZBE; SSTVN16859BS,157; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766654-SSTVA16859AKLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 56-VFQFN Exposed Pad
Mounting: SMD
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage: 2.3 V ~ 2.7 V
Resolution: 13, 26
Family Name: SSTVA16859
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-VFQFPN (8x8)
Alternative Parts (Cross-Reference): PI74SSTV16859ZB; PI74SSTVF16859ZBE; SSTVN16859BS,157;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 766654-SSTVA16859AKLFT
Product Name Logic - Logic - Specialty Logic - SSTVA16859AKLFT
Gate Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Gates and Inverters - 74AHCT86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Gates and Inverters - 54LS03FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details