Integrated Device Technology Logic - Logic - Specialty Logic - SSTVA16859AGLFT SSTVA16859AGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066134-SSTVA16859AGL FT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066134-SSTVA16859AGL FT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTVA16859AGLFT - 066134-SSTVA16859AGLFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTVA16859AGLFT
066134-SSTVA16859AGLFT
Logic - Logic - Specialty Logic - SSTVA16859AGLFT 066134-SSTVA16859AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066134-SSTVA16859AGL FT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 066134-SSTVA16859AGLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
26BIT TSSOP Logic IC - 703-SSTVA16859AGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26BIT TSSOP Logic IC
703-SSTVA16859AGLFT
26BIT TSSOP Logic IC 703-SSTVA16859AGLFT
IC BUFFER DDR 13-26BIT 64-TSSOP Product overview: SSTVA16859AGLFT from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859AGLFT can be used for catalog matching and distributor lookup.

IC BUFFER DDR 13-26BIT 64-TSSOP Product overview: SSTVA16859AGLFT from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859AGLFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 066134-SSTVA16859AGLFT 703-SSTVA16859AGLFT
Product Name Logic - Logic - Specialty Logic - SSTVA16859AGLFT 26BIT TSSOP Logic IC
Gate Type Registered Buffer with SSTL_2 Compatible I/O for DDR Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1658350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Gates and Inverters - 1727-1991-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 54F02FMQB - 907378-54F02FMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details