Integrated Device Technology Logic - Logic - Specialty Logic - SSTVA16857AGT SSTVA16857AGT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066133-SSTVA16857AGT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066133-SSTVA16857AGT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTVA16857AGT - 066133-SSTVA16857AGT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTVA16857AGT
066133-SSTVA16857AGT
Logic - Logic - Specialty Logic - SSTVA16857AGT 066133-SSTVA16857AGT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066133-SSTVA16857AGT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 066133-SSTVA16857AGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 14
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 066133-SSTVA16857AGT
Product Name Logic - Logic - Specialty Logic - SSTVA16857AGT
Package Type SSOP; Other; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3983SLP-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 1708927 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details