Integrated Device Technology 26BIT Logic IC SSTV16859CKLF

Description
IC BUS DVR UNIV 13-26BIT 56VFQFN Product overview: SSTV16859CKLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTV16859CKLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUS DVR UNIV 13-26BIT 56VFQFN Product overview: SSTV16859CKLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTV16859CKLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26BIT Logic IC - 703-SSTV16859CKLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26BIT Logic IC
703-SSTV16859CKLF
26BIT Logic IC 703-SSTV16859CKLF
IC BUS DVR UNIV 13-26BIT 56VFQFN Product overview: SSTV16859CKLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTV16859CKLF can be used for catalog matching and distributor lookup.

IC BUS DVR UNIV 13-26BIT 56VFQFN Product overview: SSTV16859CKLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTV16859CKLF can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SSTV16859CKLF - 104045-SSTV16859CKLF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTV16859CKLF
104045-SSTV16859CKLF
Logic - Logic - Specialty Logic - SSTV16859CKLF 104045-SSTV16859CKLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 104045-SSTV16859CKLF Packaging: Tray Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-VFQFPN (8x8) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 104045-SSTV16859CKLF
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-VFQFPN (8x8)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SSTV16859CKLF 104045-SSTV16859CKLF
Product Name 26BIT Logic IC Logic - Logic - Specialty Logic - SSTV16859CKLF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 74AHC1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details