Integrated Device Technology Logic - Logic - Specialty Logic - SSTV16859CGLF SSTV16859CGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795486-SSTV16859CGLF Series: 74SSTV Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Part Status: Obsolete(EOL) Resolution: 13, 26 Family Name: SSTV16859 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): PI74SSTV16859AE; SN74SSTV16859DGG; PI74SSTV16859AEX; SN74SSTV16859DGGG4; Introduction Date: October 15, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795486-SSTV16859CGLF Series: 74SSTV Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Part Status: Obsolete(EOL) Resolution: 13, 26 Family Name: SSTV16859 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): PI74SSTV16859AE; SN74SSTV16859DGG; PI74SSTV16859AEX; SN74SSTV16859DGGG4; Introduction Date: October 15, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTV16859CGLF - 795486-SSTV16859CGLF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTV16859CGLF
795486-SSTV16859CGLF
Logic - Logic - Specialty Logic - SSTV16859CGLF 795486-SSTV16859CGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795486-SSTV16859CGLF Series: 74SSTV Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Part Status: Obsolete(EOL) Resolution: 13, 26 Family Name: SSTV16859 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): PI74SSTV16859AE; SN74SSTV16859DGG; PI74SSTV16859AEX; SN74SSTV16859DGGG4; Introduction Date: October 15, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 795486-SSTV16859CGLF
Series: 74SSTV
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage: 2.3 V ~ 2.7 V
Part Status: Obsolete(EOL)
Resolution: 13, 26
Family Name: SSTV16859
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TSSOP
Alternative Parts (Cross-Reference): PI74SSTV16859AE; SN74SSTV16859DGG; PI74SSTV16859AEX; SN74SSTV16859DGGG4;
Introduction Date: October 15, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
26BIT TSSOP Logic IC - 703-SSTV16859CGLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26BIT TSSOP Logic IC
703-SSTV16859CGLF
26BIT TSSOP Logic IC 703-SSTV16859CGLF
IC BUS DVR UNIV 13-26BIT 64TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube Product overview: SSTV16859CGLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTV16859CGLF can be used for catalog matching and distributor lookup.

IC BUS DVR UNIV 13-26BIT 64TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube Product overview: SSTV16859CGLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTV16859CGLF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 795486-SSTV16859CGLF 703-SSTV16859CGLF
Product Name Logic - Logic - Specialty Logic - SSTV16859CGLF 26BIT TSSOP Logic IC
Gate Type Registered Buffer with SSTL_2 Compatible I/O for DDR Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic - Gates and Inverters - 54F86FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Gates and Inverters - 54LS260FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers
Gates and Inverters - 1727-6528-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers