Integrated Device Technology Logic - Logic - Specialty Logic - SSTV16857CGT SSTV16857CGT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066132-SSTV16857CGT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066132-SSTV16857CGT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTV16857CGT - 066132-SSTV16857CGT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTV16857CGT
066132-SSTV16857CGT
Logic - Logic - Specialty Logic - SSTV16857CGT 066132-SSTV16857CGT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066132-SSTV16857CGT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 066132-SSTV16857CGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 14
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 066132-SSTV16857CGT
Product Name Logic - Logic - Specialty Logic - SSTV16857CGT
Package Type SSOP; Other; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 760-SI8250-IQ - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Other; Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Motor Drivers, Controllers - A4915MLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2412869P - RS Components, Ltd.
Specs
Regulator Category Switching; Low Dropout Voltage
IOUT 0.3000 amps
View Details