Integrated Device Technology Logic - Logic - Specialty Logic - SSTUF32866EHLF SSTUF32866EHLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 128602-SSTUF32866EHL F Packaging: Tray Mounting: SMD (SMT) Logic Type: Configurable Registered Buffer for DDR2 Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 128602-SSTUF32866EHL F Packaging: Tray Mounting: SMD (SMT) Logic Type: Configurable Registered Buffer for DDR2 Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTUF32866EHLF - 128602-SSTUF32866EHLF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTUF32866EHLF
128602-SSTUF32866EHLF
Logic - Logic - Specialty Logic - SSTUF32866EHLF 128602-SSTUF32866EHLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 128602-SSTUF32866EHL F Packaging: Tray Mounting: SMD (SMT) Logic Type: Configurable Registered Buffer for DDR2 Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 128602-SSTUF32866EHLF
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Configurable Registered Buffer for DDR2
Number of Bits: 25, 14
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 96-CABGA (13.5x5.5)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 128602-SSTUF32866EHLF
Product Name Logic - Logic - Specialty Logic - SSTUF32866EHLF
Package Type Other; 96-CABGA (13.5x5.5)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
View Details
Voltage Controllers - 1698204 - RS Components, Ltd.
Specs
Package Type Other; Emp
IOUT 0.0100 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details