Integrated Device Technology Logic - Logic - Specialty Logic - SSTUF32864EHLFT SSTUF32864EHLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1102445-SSTUF32864EH LFT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Configurable Registered Buffer for DDR2 Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1102445-SSTUF32864EH LFT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Configurable Registered Buffer for DDR2 Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTUF32864EHLFT - 1102445-SSTUF32864EHLFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTUF32864EHLFT
1102445-SSTUF32864EHLFT
Logic - Logic - Specialty Logic - SSTUF32864EHLFT 1102445-SSTUF32864EHLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1102445-SSTUF32864EH LFT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Configurable Registered Buffer for DDR2 Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1102445-SSTUF32864EHLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Configurable Registered Buffer for DDR2
Number of Bits: 25, 14
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 96-CABGA (13.5x5.5)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1102445-SSTUF32864EHLFT
Product Name Logic - Logic - Specialty Logic - SSTUF32864EHLFT
Package Type Other; 96-CABGA (13.5x5.5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Current Regulation/Management - AD8215WYRZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1900212 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A4973SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
View Details