Integrated Device Technology Logic - Logic - Specialty Logic - SSTUF32864EHLF SSTUF32864EHLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126607-SSTUF32864EHL F Packaging: Tray Mounting: SMD (SMT) Logic Type: Configurable Registered Buffer for DDR2 Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126607-SSTUF32864EHL F Packaging: Tray Mounting: SMD (SMT) Logic Type: Configurable Registered Buffer for DDR2 Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTUF32864EHLF - 126607-SSTUF32864EHLF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTUF32864EHLF
126607-SSTUF32864EHLF
Logic - Logic - Specialty Logic - SSTUF32864EHLF 126607-SSTUF32864EHLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126607-SSTUF32864EHL F Packaging: Tray Mounting: SMD (SMT) Logic Type: Configurable Registered Buffer for DDR2 Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 126607-SSTUF32864EHLF
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Configurable Registered Buffer for DDR2
Number of Bits: 25, 14
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 96-CABGA (13.5x5.5)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 126607-SSTUF32864EHLF
Product Name Logic - Logic - Specialty Logic - SSTUF32864EHLF
Package Type Other; 96-CABGA (13.5x5.5)
Unlock Full Specs
to access all available technical data

Similar Products

700MA Power Management IC - 746-AAT4901IJS-3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Motor Drivers, Controllers - A4990KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.8000 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Power Distribution Switches, Load Drivers - AUIPS7221RTRL - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details