Integrated Device Technology Logic - Logic - Specialty Logic - SSTUB32866BHLFT SSTUB32866BHLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 212168-SSTUB32866BHL FT Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 212168-SSTUB32866BHL FT Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTUB32866BHLFT - 212168-SSTUB32866BHLFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTUB32866BHLFT
212168-SSTUB32866BHLFT
Logic - Logic - Specialty Logic - SSTUB32866BHLFT 212168-SSTUB32866BHLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 212168-SSTUB32866BHL FT Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 212168-SSTUB32866BHLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Bits: 25, 14
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 96-CABGA (13.5x5.5)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 212168-SSTUB32866BHLFT
Product Name Logic - Logic - Specialty Logic - SSTUB32866BHLFT
Package Type Other; 96-CABGA (13.5x5.5)
Unlock Full Specs
to access all available technical data

Similar Products

3V 0.15A LDO Voltage Regulator IC - 699-AAT3218IJS-3.0-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Motor Drivers, Controllers - A4955GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 1333338 - RS Components, Ltd.
Specs
Regulator Category Switching; Buck converter
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details