Integrated Device Technology 25BIT Logic IC SSTUB32866BHLF

Description
IC BUFFER 25BIT CONF REG 96LFBGA Product overview: SSTUB32866BHLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUB32866BHLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFFER 25BIT CONF REG 96LFBGA Product overview: SSTUB32866BHLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUB32866BHLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25BIT Logic IC - 703-SSTUB32866BHLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25BIT Logic IC
703-SSTUB32866BHLF
25BIT Logic IC 703-SSTUB32866BHLF
IC BUFFER 25BIT CONF REG 96LFBGA Product overview: SSTUB32866BHLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUB32866BHLF can be used for catalog matching and distributor lookup.

IC BUFFER 25BIT CONF REG 96LFBGA Product overview: SSTUB32866BHLF from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUB32866BHLF can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SSTUB32866BHLF - 137145-SSTUB32866BHLF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTUB32866BHLF
137145-SSTUB32866BHLF
Logic - Logic - Specialty Logic - SSTUB32866BHLF 137145-SSTUB32866BHLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137145-SSTUB32866BHL F Packaging: Tray Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 137145-SSTUB32866BHLF
Packaging: Tray
Mounting: SMD (SMT)
Number of Bits: 25, 14
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 96-CABGA (13.5x5.5)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SSTUB32866BHLF 137145-SSTUB32866BHLF
Product Name 25BIT Logic IC Logic - Logic - Specialty Logic - SSTUB32866BHLF
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30PW/G400J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details