Integrated Device Technology Logic - Logic - Specialty Logic - SSTUAF32868AHLFT SSTUAF32868AHLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795484-SSTUAF32868AH LFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 176-TFBGA Mounting: SMD Supply Voltage: 1.7 V ~ 1.9 V Part Status: Obsolete(EOL) Resolution: 28 Family Name: SSTUAF32868 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-CABGA (6x15) Alternative Parts (Cross-Reference): 74SSTUB32868ZRH; 74SSTUB32868ZRHR; 74SSTUB32868AZRHR; SSTUAF32868AHLF; Introduction Date: May 15, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795484-SSTUAF32868AH LFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 176-TFBGA Mounting: SMD Supply Voltage: 1.7 V ~ 1.9 V Part Status: Obsolete(EOL) Resolution: 28 Family Name: SSTUAF32868 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-CABGA (6x15) Alternative Parts (Cross-Reference): 74SSTUB32868ZRH; 74SSTUB32868ZRHR; 74SSTUB32868AZRHR; SSTUAF32868AHLF; Introduction Date: May 15, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTUAF32868AHLFT - 795484-SSTUAF32868AHLFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTUAF32868AHLFT
795484-SSTUAF32868AHLFT
Logic - Logic - Specialty Logic - SSTUAF32868AHLFT 795484-SSTUAF32868AHLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795484-SSTUAF32868AH LFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 176-TFBGA Mounting: SMD Supply Voltage: 1.7 V ~ 1.9 V Part Status: Obsolete(EOL) Resolution: 28 Family Name: SSTUAF32868 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-CABGA (6x15) Alternative Parts (Cross-Reference): 74SSTUB32868ZRH; 74SSTUB32868ZRHR; 74SSTUB32868AZRHR; SSTUAF32868AHLF; Introduction Date: May 15, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 795484-SSTUAF32868AHLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 176-TFBGA
Mounting: SMD
Supply Voltage: 1.7 V ~ 1.9 V
Part Status: Obsolete(EOL)
Resolution: 28
Family Name: SSTUAF32868
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-CABGA (6x15)
Alternative Parts (Cross-Reference): 74SSTUB32868ZRH; 74SSTUB32868ZRHR; 74SSTUB32868AZRHR; SSTUAF32868AHLF;
Introduction Date: May 15, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 795484-SSTUAF32868AHLFT
Product Name Logic - Logic - Specialty Logic - SSTUAF32868AHLFT
Package Type Other; 176-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5947GETTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details