Integrated Device Technology Logic - Logic - Specialty Logic - SSTUAF32866CHLF SSTUAF32866CHLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 742067-SSTUAF32866CH LF Manufacturer Homepage: www.idt.com Reference case: BGA Reference Date Code: 1044+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 742067-SSTUAF32866CH LF Manufacturer Homepage: www.idt.com Reference case: BGA Reference Date Code: 1044+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTUAF32866CHLF - 742067-SSTUAF32866CHLF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTUAF32866CHLF
742067-SSTUAF32866CHLF
Logic - Logic - Specialty Logic - SSTUAF32866CHLF 742067-SSTUAF32866CHLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 742067-SSTUAF32866CH LF Manufacturer Homepage: www.idt.com Reference case: BGA Reference Date Code: 1044+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 742067-SSTUAF32866CHLF
Manufacturer Homepage: www.idt.com
Reference case: BGA
Reference Date Code: 1044+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 742067-SSTUAF32866CHLF
Product Name Logic - Logic - Specialty Logic - SSTUAF32866CHLF
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Gates and Inverters - 1727-3141-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details