Integrated Device Technology Logic - Logic - Specialty Logic - SSTUAF32866BHLF SSTUAF32866BHLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795483-SSTUAF32866BH LF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 96-LFBGA Mounting: SMD Supply Voltage: 1.7 V ~ 1.9 V Part Status: Obsolete(EOL) Resolution: 25, 14 Family Name: SSTUAF32866 Categories: Integrated Circuits (ICs) Manufacturer Package: 96-CABGA (13.5x5.5) Alternative Parts (Cross-Reference): SN74SSTU32866AGKER; PI74SSTU32866NBEX; SN74SSTU32866GKER; PI74SSTU32866NBX; Introduction Date: May 15, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795483-SSTUAF32866BH LF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 96-LFBGA Mounting: SMD Supply Voltage: 1.7 V ~ 1.9 V Part Status: Obsolete(EOL) Resolution: 25, 14 Family Name: SSTUAF32866 Categories: Integrated Circuits (ICs) Manufacturer Package: 96-CABGA (13.5x5.5) Alternative Parts (Cross-Reference): SN74SSTU32866AGKER; PI74SSTU32866NBEX; SN74SSTU32866GKER; PI74SSTU32866NBX; Introduction Date: May 15, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTUAF32866BHLF - 795483-SSTUAF32866BHLF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTUAF32866BHLF
795483-SSTUAF32866BHLF
Logic - Logic - Specialty Logic - SSTUAF32866BHLF 795483-SSTUAF32866BHLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795483-SSTUAF32866BH LF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 96-LFBGA Mounting: SMD Supply Voltage: 1.7 V ~ 1.9 V Part Status: Obsolete(EOL) Resolution: 25, 14 Family Name: SSTUAF32866 Categories: Integrated Circuits (ICs) Manufacturer Package: 96-CABGA (13.5x5.5) Alternative Parts (Cross-Reference): SN74SSTU32866AGKER; PI74SSTU32866NBEX; SN74SSTU32866GKER; PI74SSTU32866NBX; Introduction Date: May 15, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 795483-SSTUAF32866BHLF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 96-LFBGA
Mounting: SMD
Supply Voltage: 1.7 V ~ 1.9 V
Part Status: Obsolete(EOL)
Resolution: 25, 14
Family Name: SSTUAF32866
Categories: Integrated Circuits (ICs)
Manufacturer Package: 96-CABGA (13.5x5.5)
Alternative Parts (Cross-Reference): SN74SSTU32866AGKER; PI74SSTU32866NBEX; SN74SSTU32866GKER; PI74SSTU32866NBX;
Introduction Date: May 15, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 795483-SSTUAF32866BHLF
Product Name Logic - Logic - Specialty Logic - SSTUAF32866BHLF
Package Type Other; 96-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Switching Regulators - 1346946 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details