Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLIP-FLOPS
INTEGRATED DEVICE TECHNOLOGY
QS74FCT821ATZ -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Flip Flops
QS74FCT821ATZ
Description
IC BUS INTERFACE 5V 1CHAN
Acme Chip Technology Co., Limited
Done
Description
IC BUS INTERFACE 5V 1CHAN
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
QS74FCT821ATZ
Integrated Circuits (ICs) - Logic - Flip Flops
QS74FCT821ATZ
IC BUS INTERFACE 5V 1CHAN
IC BUS INTERFACE 5V 1CHAN
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Flip-Flops
Product Number
QS74FCT821ATZ
Product Name
Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Flip Flop ICs
74HC175D
Specs
Triggering
Positive-edge Triggered
Output Characteristics
Differential
Propagation Delay
175 ns
View Details
Micross Components, Inc.
Flip-Flop, D-Type, Dual, Master/Slave
AS10H531F16/883C
View Details
Texas Instruments
Integrated Circuits (ICs) - Logic - Flip Flops
54ALS74AE/883
View Details
2
suppliers
Rochester Electronics
Logic - Flip Flops
5962-9223005M3A
Specs
Low-level Output Current (Sink)
32 mA
High-level Output Current (Source)
12 mA
View Details