Integrated Device Technology Integrated Circuits (ICs) - Logic - Flip Flops QS74FCT377TSOX

Description
Win Source Part Number: 1086927-QS74FCT377TS OX Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT377TSOX, QSIQSIQS74FCT377TSOX RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1086927-QS74FCT377TS OX Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT377TSOX, QSIQSIQS74FCT377TSOX RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1086927-QS74FCT377TSOX
Integrated Circuits (ICs) - Logic - Flip Flops 1086927-QS74FCT377TSOX
Win Source Part Number: 1086927-QS74FCT377TS OX Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT377TSOX, QSIQSIQS74FCT377TSOX RoHS Status: Not applicable

Win Source Part Number: 1086927-QS74FCT377TSOX
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Quality Semiconductor
Other Names: 2156-QS74FCT377TSOX,QSIQSIQS74FCT377TSOX
RoHS Status: Not applicable

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
QS74FCT377TSOX
Integrated Circuits (ICs) - Logic - Flip Flops QS74FCT377TSOX
FCT SERIES, POSITIVE EDGE TRIGG

FCT SERIES, POSITIVE EDGE TRIGG

Supplier's Site
Flip Flops - QS74FCT377TSOX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
QS74FCT377TSOX
Flip Flops QS74FCT377TSOX
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1086927-QS74FCT377TSOX QS74FCT377TSOX QS74FCT377TSOX
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001MLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
Flip Flops - 74ALVT16821DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details