QS74FCT2X377CTQ2 -- FLIP FLOPS
Integrated Device Technology
Flip Flops
QS74FCT2X377CTQ2
Description
Flip Flop Element Bit
-
Quarktwin Technology Ltd.
Datasheet
Description
Flip Flop Element Bit
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
Flip-Flops |
|
Product Number
|
QS74FCT2X377CTQ2 |
QS74FCT2X377CTQ2 |
|
Product Name
|
Flip Flops |
Integrated Circuits (ICs) - Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Low-level Output Current (Sink)
48 mA
High-level Output Current (Source)
15 mA
View Details
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
1.65V ~ 5.5V
Propagation Delay
4.1 ns
View Details
6 suppliers