Integrated Device Technology Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers QS74FCT2574ATZ

Description
Win Source Part Number: 982858-QS74FCT2574AT Z Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Bulk Standard Package: 1 Logic Type: Bus Interface Output Type: 3-State Current - Output High, Low: -, 48mA Number of Elements: 1 Number of Bits per Element: 8 Input Type: TTL Voltage - Supply: 5V Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT2574ATZ, QSIQSIQS74FCT2574ATZ Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 982858-QS74FCT2574AT Z Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Bulk Standard Package: 1 Logic Type: Bus Interface Output Type: 3-State Current - Output High, Low: -, 48mA Number of Elements: 1 Number of Bits per Element: 8 Input Type: TTL Voltage - Supply: 5V Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT2574ATZ, QSIQSIQS74FCT2574ATZ Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 982858-QS74FCT2574ATZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
982858-QS74FCT2574ATZ
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 982858-QS74FCT2574ATZ
Win Source Part Number: 982858-QS74FCT2574AT Z Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Bulk Standard Package: 1 Logic Type: Bus Interface Output Type: 3-State Current - Output High, Low: -, 48mA Number of Elements: 1 Number of Bits per Element: 8 Input Type: TTL Voltage - Supply: 5V Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT2574ATZ, QSIQSIQS74FCT2574ATZ Product Status: Obsolete

Win Source Part Number: 982858-QS74FCT2574ATZ
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Package: Bulk
Standard Package: 1
Logic Type: Bus Interface
Output Type: 3-State
Current - Output High, Low: -, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Input Type: TTL
Voltage - Supply: 5V
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.39.0001
Mfr: Quality Semiconductor
Other Names: 2156-QS74FCT2574ATZ,QSIQSIQS74FCT2574ATZ
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 982858-QS74FCT2574ATZ
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8435EESTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
View Details
 - 2ED2744S01GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Package Type PG-VSON-1
Packing Method Tape Reel; Tape & Reel; Other
View Details
2 suppliers
 - 74AHC244PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details