Integrated Device Technology Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers QS74FCT245ATP

Description
Win Source Part Number: 1144771-QS74FCT245AT P Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Logic Type: Transceiver Output Type: 3-State Current - Output High, Low: -, 64mA Number of Elements: 1 Number of Bits per Element: 8 Input Type: TTL Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: QSIQSIQS74FCT245ATP, 2156-QS74FCT245ATP Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1144771-QS74FCT245AT P Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Logic Type: Transceiver Output Type: 3-State Current - Output High, Low: -, 64mA Number of Elements: 1 Number of Bits per Element: 8 Input Type: TTL Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: QSIQSIQS74FCT245ATP, 2156-QS74FCT245ATP Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1144771-QS74FCT245ATP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1144771-QS74FCT245ATP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1144771-QS74FCT245ATP
Win Source Part Number: 1144771-QS74FCT245AT P Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Logic Type: Transceiver Output Type: 3-State Current - Output High, Low: -, 64mA Number of Elements: 1 Number of Bits per Element: 8 Input Type: TTL Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: QSIQSIQS74FCT245ATP, 2156-QS74FCT245ATP Product Status: Obsolete

Win Source Part Number: 1144771-QS74FCT245ATP
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Logic Type: Transceiver
Output Type: 3-State
Current - Output High, Low: -, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Input Type: TTL
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.39.0001
Mfr: Quality Semiconductor
Other Names: QSIQSIQS74FCT245ATP,2156-QS74FCT245ATP
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1144771-QS74FCT245ATP
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6A259KLB - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
8KV Gate Driver IC - 906-1ED3120MC12HXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3.1 to 17 volts
Rise Time 30 ns
View Details
3 suppliers
Specialty Logic - 1727-74AUP1Z125GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details