Integrated Device Technology Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers QS74FCT2374ATP

Description
Win Source Part Number: 1148052-QS74FCT2374A TP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): QS74FCT2374 ATP; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: QSIQSIQS74FCT2374ATP ,2156-QS74FCT2374ATP RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1148052-QS74FCT2374A TP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): QS74FCT2374 ATP; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: QSIQSIQS74FCT2374ATP ,2156-QS74FCT2374ATP RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1148052-QS74FCT2374ATP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1148052-QS74FCT2374ATP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1148052-QS74FCT2374ATP
Win Source Part Number: 1148052-QS74FCT2374A TP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): QS74FCT2374 ATP; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: QSIQSIQS74FCT2374ATP ,2156-QS74FCT2374ATP RoHS Status: RoHS non-compliant

Win Source Part Number: 1148052-QS74FCT2374ATP
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): QS74FCT2374 ATP;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Quality Semiconductor
Other Names: QSIQSIQS74FCT2374ATP,2156-QS74FCT2374ATP
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1148052-QS74FCT2374ATP
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8519KETTR-R-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
Gate Driver ICs - 1EDN7136G - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 1 amps
Propagation Delay 105 ns
View Details
Specialty Logic - 1727-8577-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details